EN
  • EN
  • DE

MAX1535BETJ+T

Part No MAX1535BETJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701600-MAX1535BETJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1535BETJ+T CAD Model

Description

Maxim Integrated's MAX1535BETJ+T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1535BETJ+T from Maxim Integrated is a sophisticated power management IC designed specifically for the demanding needs of notebook computers and portable electronics. This highly integrated device features a quad-output configuration that is capable of providing a complete power supply solution for both CPU cores and peripheral devices.

Key Features:

  • High Efficiency: The MAX1535BETJ+T is engineered to maximize power efficiency, which is critical for extending battery life in portable devices. It achieves this through advanced design techniques and process technology that minimize power losses during operation.
  • Multiple Outputs: With four output channels, this controller can simultaneously manage different voltage requirements, making it an ideal choice for systems with multi-voltage platforms. This reduces the need for additional components and simplifies the power supply design.
  • Adjustable Outputs: The output voltages are adjustable, providing the flexibility to cater to various processor and system specifications. This feature ensures compatibility with a wide range of notebook models and future-proofing for next-generation processors.
  • Quick PWM Transient Response: The device's fast transient response helps maintain stable output voltages during sudden changes in load, such as when a laptop switches between high-performance and power-saving modes.
  • Comprehensive Protection Features: The MAX1535BETJ+T includes a suite of protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the notebook's critical components.

Applications:

While the MAX1535BETJ+T is tailored for notebook computers, its versatility makes it suitable for a variety of applications that require efficient and reliable power management. These include ultrabooks, portable gaming devices, and other compact, battery-powered electronics.

Package and Availability:

The MAX1535BETJ+T comes in a compact, thermally efficient TQFN package, which is ideal for space-constrained applications. Its surface-mount design allows for streamlined integration into modern PCB layouts. The product is available for order, ensuring designers can incorporate it into their power supply solutions without delay.

By choosing the MAX1535BETJ+T, designers can take advantage of Maxim Integrated's expertise in power management to create systems that are not only powerful and feature-rich but also energy-efficient and reliable.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess