EN
  • EN
  • DE

MAX1535CETJ+T

Part No MAX1535CETJ+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208408-MAX1535CETJ+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1535CETJ+T CAD Model

Description

The MAX1535CETJ+T from Maxim Integrated is a cutting-edge, high-efficiency power supply controller designed to cater to the demanding power requirements of modern notebook computers. This advanced controller integrates multiple output channels to provide a comprehensive power management solution for portable PCs.

Key Features:

  • Quad Output Channels: The device features four PWM outputs, providing a flexible power supply design for various system voltages required by notebook components.
  • High Efficiency: With its state-of-the-art design, the MAX1535CETJ+T achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Synchronous Rectification: The controller supports synchronous rectification, reducing power loss and improving overall efficiency.
  • Adjustable Voltage Options: It offers adjustable voltage outputs to accommodate a wide range of processor and chipset voltages, ensuring compatibility with various notebook platforms.
  • Quick-PWM™ Mode: The device's Quick-PWM mode allows for fast transient response, maintaining stable voltages during sudden changes in load.
  • Power-Saving Modes: It includes power-saving modes that reduce power consumption during light load conditions, further enhancing battery performance.

Applications:

The MAX1535CETJ+T is primarily used in notebook computers but is also suitable for other multi-output applications that require efficient power management. Its versatility makes it an excellent choice for portable electronics, where power efficiency and battery life are of utmost importance.

Package and Availability:

This power management IC is available in a compact, thermally efficient, 32-pin TQFN package, which is ideal for space-constrained applications. The MAX1535CETJ+T is also offered with a lead(Pb)-free finish, supporting the industry's move towards environmentally friendly manufacturing practices.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to refer to the official Maxim Integrated datasheets and support documentation.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $2.9349
Shindengen
Lowest to $0.2021
STMicroelectronics
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess