EN
  • EN
  • DE

MAX1541ETL+T

Part No MAX1541ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 2 V to 28 V
Frequency - Switching 170kHz to 620kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 119620-MAX1541ETL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1541ETL+T CAD Model

Description

The MAX1541ETL+T is a high-efficiency, low-voltage, synchronous-buck voltage regulator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This regulator is particularly suitable for portable electronic devices, where power efficiency and battery life are of paramount importance.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 2.6V to 5.5V, making it versatile for a variety of power sources.
  • Output Voltage: The MAX1541ETL+T provides an adjustable output voltage from 0.8V to VIN, allowing for flexibility in different circuit designs.
  • High Efficiency: With up to 95% efficiency, this voltage regulator ensures minimal power loss and is ideal for battery-powered applications.
  • Output Current: It is capable of delivering up to 10A of output current, suitable for high-power applications.
  • Package: The component comes in a 40-pin thin QFN (TQFN) package, which is compact and suitable for space-constrained applications.
  • Low Dropout: The low dropout capability makes it an excellent choice for applications requiring a stable output voltage with a very small input-to-output voltage differential.
  • Thermal Protection: The MAX1541ETL+T includes thermal shutdown protection, safeguarding the device and the system from overheating.
  • Frequency Synchronization: This feature allows the switching frequency to be synchronized with an external clock to minimize electromagnetic interference (EMI) in sensitive applications.

Applications

The MAX1541ETL+T is well-suited for a wide range of applications, including but not limited to:

  • Notebook Computers
  • PDAs and Mobile Phones
  • Portable Media Players
  • Wireless and DSL Modems
  • Other battery-operated devices

With its advanced features and high reliability, the MAX1541ETL+T from Maxim Integrated is an excellent choice for designers looking to improve power efficiency and extend battery life in their portable and compact electronic systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess