EN
  • EN
  • DE

MAX1541ETL+

Part No MAX1541ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 620kHz 40-Pin TQFN EP / IC REG CTRLR BUCK 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 2 V ~ 28 V
Frequency - Switching 170kHz ~ 620kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 785408-MAX1541ETL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1541
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1541ETL+ CAD Model

Description

Product Overview: MAX1541ETL+ from Maxim Integrated

The MAX1541ETL+ is a high-efficiency, dual-phase, synchronous step-down controller designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This advanced power solution is tailored for high-performance applications that require precise voltage regulation and exceptional power efficiency.

Key Features

  • Dual-Phase Operation: The MAX1541ETL+ operates with two phases that work in conjunction to provide better load transient response and reduced input and output ripple, leading to improved overall system stability.
  • Quick-PWM™ Control: The Quick-PWM control architecture allows for instantaneous response to fast load current changes, ensuring stable output voltage even under dynamic conditions.
  • High Efficiency: Designed for efficiency, it minimizes power losses with integrated MOSFET drivers and adaptive shoot-through protection.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.7V, enabling the MAX1541ETL+ to cater to a wide range of power requirements for various digital cores.
  • Overvoltage Protection: The device includes a robust overvoltage protection feature that helps safeguard the system against unexpected voltage spikes.
  • Compact Size: Housed in a space-saving, thermally efficient TQFN package, the MAX1541ETL+ is suitable for compact and high-density designs.

Applications

The versatility and high performance of the MAX1541ETL+ make it ideal for a broad spectrum of applications. It is particularly well-suited for powering CPUs, memory, and other core voltages in servers, workstations, and high-end desktops. Its efficiency and thermal management features also make it a prime choice for telecommunications and networking equipment, as well as for embedded systems where reliable power delivery is critical.

Conclusion

With its dual-phase operation, Quick-PWM™ control, and high-efficiency design, the MAX1541ETL+ from Maxim Integrated stands out as a sophisticated power management solution. Its ability to deliver stable, low-voltage power in a compact form factor makes it an essential component for designers looking to optimize their high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess