EN
  • EN
  • DE

MAX1544ETL-T

Part No MAX1544ETL-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC QUICK-PWM DUAL-PHASE 40-TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, AMD Hammer
Voltage - Input 2 V to 28 V
Number of Outputs 1
Output Voltage 0.68 V to 1.55 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 073318-MAX1544ETL-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1544ETL-T CAD Model

Description

Maxim Integrated MAX1544ETL-T Power Management IC

The MAX1544ETL-T is a high-performance, integrated power-management IC designed by Maxim Integrated, a leading provider of innovative analog and mixed-signal engineering solutions. This compact, efficient component is engineered to provide a reliable power supply solution for a variety of electronic applications, particularly those requiring a small footprint and high energy efficiency.

At the core of the MAX1544ETL-T is a synchronous buck regulator with an integrated switch, capable of delivering a continuous output current of up to 4A. The device operates over a wide input voltage range of 4.5V to 28V, making it versatile for use in systems powered by single-cell Li-ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power rails.

The MAX1544ETL-T boasts an impressive array of features designed to enhance system reliability and performance. These include programmable soft-start, overcurrent protection, and thermal shutdown. Its high switching frequency of up to 400kHz allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size and providing a more compact power supply design.

Furthermore, the device offers a high level of integration, which simplifies the design process and reduces external component count. This can lead to cost savings and a quicker time-to-market for products utilizing this IC. The MAX1544ETL-T also includes a power-good output, which provides a real-time indication of the system's power status, contributing to the safe operation of the connected load.

Designed with efficiency in mind, the MAX1544ETL-T utilizes pulse-width modulation (PWM) control for optimal power conversion efficiency across a wide range of load conditions. This feature is particularly important in battery-powered devices, where extending battery life is critical.

Available in a compact TQFN-16 package, the MAX1544ETL-T is ideal for space-constrained applications such as portable electronics, networking devices, and embedded systems. Its robust design ensures reliable performance in the most demanding environments, making it a preferred choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess