EN
  • EN
  • DE

MAX154BCAG

Part No MAX154BCAG
Manufacturer Maxim Integrated
Description CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212233-MAX154BCAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX154BCAG CAD Model

Description

The MAX154BCAG is a high-performance, 8-channel, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated. This sophisticated piece of technology is designed to cater to applications requiring multiple-channel data acquisition, high-speed conversion, and minimal power consumption. Its versatility makes it an excellent choice for various industries, including automotive, medical, industrial automation, and telecommunications.

Key Features

  • Multi-Channel Flexibility: With 8 independent ADC channels, the MAX154BCAG can simultaneously sample multiple analog inputs, making it ideal for complex systems that require various signal acquisitions.
  • High-Speed Conversion: This ADC offers a conversion time as fast as 1.5 microseconds, ensuring quick data processing and real-time performance in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a single +5V power supply, minimizing the overall power requirements of the system it's integrated into.
  • Digital Interface: It features a 20-pin SSOP (Shrink Small Outline Package) that provides a parallel interface, allowing for easy integration with microcontrollers and digital processors.
  • Reference Voltage: The device includes an internal 2.5V reference voltage, which can be adjusted externally from 1V to VDD, providing flexibility in setting the input range.

Applications

  • Automotive Systems
  • Medical Instruments
  • Data Acquisition Systems
  • Industrial Process Controls
  • Telecommunication Infrastructure

Overall, the MAX154BCAG from Maxim Integrated stands out for its ability to deliver high-speed, accurate analog-to-digital conversion across multiple channels with minimal power draw. Its robust feature set and compact form factor make it a powerful component for enhancing the performance and efficiency of a wide array of electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess