EN
  • EN
  • DE

M74HC161M1R

Part No M74HC161M1R
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS PRESETTABLE 4-BIT COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer STMicroelectronics
Win Source Part Number 308938-M74HC161M1R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC161M1R CAD Model

Description

STMicroelectronics M74HC161M1R Integrated Circuit

The M74HC161M1R is a high-speed CMOS 4-bit binary counter IC manufactured by STMicroelectronics. This integrated circuit is part of the HC family, which is designed to deliver the robustness of CMOS technology along with the speed of TTL devices. The M74HC161M1R is specifically engineered for use in counting applications where reliability and efficiency are paramount.

Key Features

  • Synchronous Counter: The M74HC161M1R operates as a synchronous counter, ensuring precise timing and coordination with the system clock for accurate counting operations.
  • Binary Counting: This IC is capable of binary counting, making it suitable for digital systems that require counting in binary number format.
  • 4-Bit Counter: With a 4-bit width, the counter can count from 0 to 15 (0x0 to 0xF in hexadecimal), catering to a range of counting applications.
  • High-Speed Operation: Thanks to the CMOS technology, the device can operate at high speeds, which is essential for fast-paced electronic environments.
  • Low Power Consumption: The M74HC161M1R is designed for low power consumption, making it an energy-efficient choice for battery-powered and energy-conscious applications.
  • Multiple Counting Modes: It offers several counting modes, including clear, preset, count enable, and carry output, providing flexibility for various counting scenarios.

Applications

The versatile nature of the M74HC161M1R makes it suitable for a broad range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Computers and computer peripherals
  • Instrumentation and measurement systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M74HC161M1R is no exception. This device is fabricated with the utmost precision, ensuring consistent performance and longevity in a variety of operating conditions. Whether you're designing a simple timer or a complex digital logic circuit, the M74HC161M1R is a dependable choice that offers both performance and durability.

Package and Availability

The M74HC161M1R comes in a convenient SO-16 package, which is widely used in the industry and compatible with standard PCB layouts. It is available for purchase through STMicroelectronics' distribution network, ensuring easy access for designers and manufacturers around the globe.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6561
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess