EN
  • EN
  • DE

MC100EP32DG

Part No MC100EP32DG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER BY 2 1-BIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr onsemi
Series 100EP
Package Tube
Product Status Active
Logic Type Divide-by-2
Direction -
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Timing -
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371212-MC100EP32DG
Ultra Librarian 3D Model Ultra Librarian MC100EP32DG CAD Model

Description

ON Semiconductor MC100EP32DG: Precision Edge Differential ECL Clock Generator

The MC100EP32DG from ON Semiconductor is a high-performance, integrated circuit designed to serve as a precision edge differential ECL (Emitter Coupled Logic) clock generator. This device is ideal for applications that require precise timing and high-speed operations, such as advanced communication systems, high-speed data acquisition, and automated test equipment.

Constructed with state-of-the-art technology, the MC100EP32DG offers a variety of features that make it a versatile choice for designers. It operates with a supply voltage of 3.3V, providing compatibility with low voltage systems while still delivering the performance expected from ECL technology.

One of the key features of the MC100EP32DG is its differential PECL (Positive Emitter Coupled Logic) clock inputs that accommodate high-speed signals with minimal skew and jitter. This characteristic ensures reliable and consistent performance, which is crucial for maintaining data integrity in high-speed communication channels.

The device boasts a maximum frequency of 3.2 GHz, making it suitable for the fastest clock generation applications. Its propagation delay is also minimized, typically around 150 ps, which allows for quick response times and efficient data processing. The MC100EP32DG is designed to drive ECL logic levels, but with the appropriate biasing, it can also interface with PECL, LVPECL, CML, or LVDS logic families, enhancing its flexibility in mixed-logic environments.

The MC100EP32DG comes in an 8-pin SOIC package, which is not only space-efficient but also ensures ease of integration into existing PCB layouts. Its operating temperature range extends from -40°C to 85°C, which guarantees stable operation even in extreme environmental conditions.

Furthermore, the MC100EP32DG is characterized by its fully differential design, which reduces the effects of noise and crosstalk, thereby improving signal integrity. This feature, along with its fast rise and fall times, makes this clock generator an excellent choice for applications that demand high-speed and high-precision timing solutions.

Overall, the ON Semiconductor MC100EP32DG stands out as a reliable and high-quality component for designers looking to implement a precise clock generation solution in their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess