EN
  • EN
  • DE

SY10E137JZ

Part No SY10E137JZ
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC COUNTER RIPPLE 8BIT 28-PLCC  /  Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Asynchronous/Synchronous
Count Rate 2.2 GHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10E137
Other Names 1611-SY10E137JZ,SY10E137JZ,576-2491
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259054-SY10E137JZ
Ultra Librarian 3D Model Ultra Librarian SY10E137JZ CAD Model

Description

Microchip Technology SY10E137JZ

The SY10E137JZ from Microchip Technology is a high-performance integrated circuit designed to cater to a wide range of applications that require precise clock management and signal conditioning. This device is part of the SY10E (ECLinPS MAX™) series, which is renowned for its high-speed performance and low power consumption.

Key Features

  • High-Speed Operation: The SY10E137JZ operates at very high frequencies, which makes it suitable for applications that demand quick response times and high data throughput.
  • Differential ECL Outputs: It provides fully differential ECL outputs, ensuring signal integrity by reducing common-mode noise and providing a stable signaling environment.
  • Multiple Output Phases: The device offers multiple output phases, making it versatile for various timing and synchronization tasks within complex electronic systems.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10E137JZ maintains low power consumption, which is critical for energy-sensitive applications.
  • Extended Temperature Range: It is designed to operate reliably over an extended temperature range, ensuring consistent performance in challenging environmental conditions.

Applications

With its robust feature set, the SY10E137JZ is ideal for use in applications such as:

  • High-speed communication systems
  • Data processing and computing
  • Automated test equipment
  • Signal synchronization and conditioning
  • Precision clock distribution networks

Technical Specifications

The SY10E137JZ offers a range of technical specifications that make it a top choice for designers and engineers. These include:

  • Supply Voltage: -4.2V to -5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: PLCC-28

In conclusion, the SY10E137JZ from Microchip Technology is a versatile, high-performance component that meets the rigorous demands of modern electronic systems. Its ability to deliver precise timing solutions with low power consumption makes it an indispensable part of any design where performance and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess