EN
  • EN
  • DE

MC10EP52DR2G

Part No MC10EP52DR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1072977-MC10EP52DR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian MC10EP52DR2G CAD Model

Description

ON Semiconductor MC10EP52DR2G Product Overview

The MC10EP52DR2G is a high-performance, differential data, D-type flip-flop from ON Semiconductor, designed for use in applications that demand the highest speed and reliability. Built on ON Semiconductor's advanced high-speed ECL (Emitter Coupled Logic) technology, this flip-flop is capable of handling clock frequencies up to 3.2 GHz, making it a perfect choice for high-speed data communication and processing applications.

Key Features

  • High Speed: With a maximum clock frequency of 3.2 GHz, the MC10EP52DR2G is optimized for ultra-fast performance in critical data paths.
  • Differential Data Inputs: The device features differential data inputs, which provide improved noise immunity and allow for high-speed data reception.
  • Positive ECL Clock Edge Triggering: The flip-flop is triggered on the positive edge of the ECL-level clock signal, ensuring precise timing for synchronous operations.
  • Functional Equivalent to ECLinPS MAX™ EP52: This device is a functional equivalent to the EP52 device from the ECLinPS MAX™ family, ensuring compatibility and ease of integration in systems that previously used EP52.
  • 5 V ECL Power Supply: The MC10EP52DR2G operates with a standard 5 V ECL power supply, which is common in high-speed logic environments.
  • Pb-Free and RoHS Compliant: The device is manufactured using lead-free materials and is RoHS compliant, making it suitable for use in environmentally sensitive applications.
  • Temperature Range: It operates over the industrial temperature range, ensuring reliable performance in varied environmental conditions.
  • SOIC-8 Packaging: The flip-flop comes in a compact SOIC-8 package, which is ideal for space-constrained applications.

Applications

The MC10EP52DR2G is a versatile component that can be used in a wide array of applications, including:

  • High-speed data transfer systems
  • Communication infrastructure
  • Networking equipment
  • Pulse and data synchronization
  • Signal processing
  • Automated test equipment

Overall, the MC10EP52DR2G from ON Semiconductor is an exceptional choice for designers looking for a fast, reliable, and energy-efficient flip-flop for their high-speed digital applications. Its advanced features and robust design ensure that it can meet the stringent requirements of the most demanding data processing tasks.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7323 $63.0553
25+ $4.7043 $117.6075
39+ $4.5565 $177.7035
53+ $4.4098 $233.7194
68+ $4.2631 $289.8908
91+ $3.8219 $347.7929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess