EN
  • EN
  • DE

UC2844ANG4

Part No UC2844ANG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM BOOST FLYBACK CM 8DIP / Current Mode PWM Controller 5V 1A 500kHz 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 798649-UC2844ANG4
Popularity Medium
Supply and Demand Status Limited
Family Name UC2844A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC2844ANG4 CAD Model

Description

Product Overview: UC2844ANG4 from Texas Instruments

The UC2844ANG4 is a high-performance current mode PWM controller from Texas Instruments, designed for off-line and DC-to-DC converter applications requiring precise regulation and high efficiency. This integrated circuit is tailored to deliver optimal performance in power supply units and power converters.

Key Features

  • Adjustable Output Voltage: The UC2844ANG4 provides an adjustable output range, enabling flexibility in various applications.
  • High-Frequency Operation: With a capability to operate at up to 500kHz, the device allows for smaller components and reduced space, which is crucial in compact power supplies.
  • Current Mode Control: The current mode architecture ensures faster response to load changes, improved noise immunity, and simplified loop compensation.
  • Low Start-Up Current: The start-up current is typically 0.5mA, which minimizes standby power consumption and is ideal for energy-saving applications.
  • High Current Totem Pole Output: The totem pole output is capable of swinging 500mA, making it suitable for driving power MOSFETs directly.

Applications

The UC2844ANG4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Battery Chargers
  • Power Factor Correction Circuits
  • LED Drivers

Package and Quality

This device is offered in an 8-pin PDIP (Plastic Dual In-line Package) that is suitable for through-hole mounting, which simplifies prototyping and production. The UC2844ANG4 is designed to meet the rigorous standards of Texas Instruments, ensuring reliability and performance in demanding conditions.

Support and Resources

Customers can access a wealth of support materials, including datasheets, application notes, and design resources, to facilitate the integration of the UC2844ANG4 into their projects. Texas Instruments also provides technical support and design tools to assist in the development of power management solutions.

You May Also Be Interested in

Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2985 $51.9400
95+ $1.0655 $101.2225
150+ $1.0322 $154.8300
205+ $0.9989 $204.7745
260+ $0.9656 $251.0560
350+ $0.8657 $302.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess