EN
  • EN
  • DE

BQ29700DSER

Part No BQ29700DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 6-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1024104-BQ29700DSER
Family Name BQ29700
Introduction Date April 08, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ29700DSER CAD Model

Description

Texas Instruments BQ29700DSER Battery Protection IC

The BQ29700DSER from Texas Instruments is a cutting-edge battery protection integrated circuit (IC) designed to provide state-of-the-art safety features for single-cell lithium-ion or lithium-polymer batteries. This compact and efficient IC is an essential component for portable electronic devices that require reliable battery management to ensure both safety and longevity of the battery's life.

Key Features and Benefits:

  • Overcharge Protection: The BQ29700DSER offers robust overcharge protection, ensuring that the battery voltage does not exceed a predetermined threshold, which helps prevent potential damage to the battery and the device.
  • Over-Discharge Protection: This IC also guards against over-discharge conditions, protecting the battery from being drained below its safe operational voltage, which can extend the battery's lifespan.
  • Short-Circuit Protection: In the event of a short-circuit, the BQ29700DSER responds quickly to prevent excessive current flow, thereby protecting both the battery and the device from potential harm.
  • Overcurrent Protection: The device includes features to protect against overcurrent scenarios during both charge and discharge cycles, ensuring safe operation under various conditions.
  • High-Accuracy Voltage Detection: Precision voltage detection circuits within the IC provide accurate monitoring, crucial for maintaining the battery within its safe operating range.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ29700DSER consumes minimal quiescent current, which is beneficial for extending the overall battery runtime in portable devices.
  • Compact Size: The small form factor of this IC makes it an ideal choice for space-constrained applications, allowing it to be easily integrated into compact portable electronics.

Applications:

The BQ29700DSER is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless headphones and earbuds
  • Handheld gaming devices
  • Personal care electronics

With its comprehensive protection features and reliable performance, the Texas Instruments BQ29700DSER Battery Protection IC is an indispensable component for designers looking to enhance the safety and efficiency of their battery-powered products.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4307 $51.6840
285+ $0.3534 $100.7190
440+ $0.3424 $150.6560
605+ $0.3313 $200.4365
785+ $0.3203 $251.4355
1,045+ $0.2872 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,970 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess