EN
  • EN
  • DE

MC100EP16FDT

Part No MC100EP16FDT
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR ECL DIFF 5V 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 100EP
Package Tube
Product Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 100EP16
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634026-MC100EP16FDT
Ultra Librarian 3D Model Ultra Librarian MC100EP16FDT CAD Model

Description

The MC100EP16FDT is a high-performance, differential receiver from ON Semiconductor that is designed to meet the stringent requirements of today's fast-paced digital communication systems. This device is part of ON Semiconductor's ECLinPS MAX™ family, known for its exceptional speed and reliability. The MC100EP16FDT is an ideal choice for applications requiring high-speed data reception and processing, including networking, telecommunications, and high-speed computing.

Key Features

  • High-Speed Performance: The MC100EP16FDT boasts a maximum frequency exceeding 3.0 GHz, ensuring rapid signal processing and minimal propagation delay.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and signal integrity, which are critical in maintaining high data integrity.
  • Power Supply: The device operates from a standard -4.2V to -5.7V power supply, making it compatible with a variety of system voltages.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, it can withstand extreme environmental conditions, ensuring reliable performance across various applications.
  • SOP-8 Package: Enclosed in a space-saving SOP-8 package, the MC100EP16FDT is designed for compact circuit board layouts.

Applications

The versatility of the MC100EP16FDT enables its use in a wide array of applications. It is particularly well-suited for:

  • High-speed digital data transmission and reception
  • Clock distribution and recovery circuits
  • High-frequency signal gating
  • Serial/parallel data conversion interfaces
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC100EP16FDT is no exception. Its robust construction and adherence to stringent industry standards ensure that it delivers consistent and reliable performance for mission-critical systems. With ON Semiconductor's reputation for excellence, you can trust the MC100EP16FDT to be a cornerstone in your high-speed communication solutions.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess