EN
  • EN
  • DE

SY89307VMI-TR

Part No SY89307VMI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RECEIVER DIFF 3.3V/5V 8-MLF  /  Differential Receiver IC 8-MLF® (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series SY89
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number 89307
Other Names SY89307VMI TR,SY89307VMI TR,SY89307VMITR,SY89307VMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256364-SY89307VMI-TR
Ultra Librarian 3D Model Ultra Librarian SY89307VMI-TR CAD Model

Description

Product Overview: SY89307VMI-TR

The SY89307VMI-TR is a high-performance, precision integrated circuit from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This component is part of Microchip's extensive range of semiconductor products and solutions, known for their reliability and innovation.

Key Features

  • High-Speed Operation: The SY89307VMI-TR is crafted for applications where speed is critical, providing swift and efficient performance that is essential for high-speed data transmission and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this product is engineered to consume minimal power, which helps in extending the battery life of portable devices and reducing the overall power cost for systems.
  • Robust Design: With its sturdy construction, the SY89307VMI-TR ensures reliable operation even under challenging conditions, making it suitable for industrial and automotive applications that require durable components.

Applications

The versatility of the SY89307VMI-TR allows it to be used across a wide array of applications, including:

  • High-speed networking equipment
  • Data communication systems
  • Signal processing units
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the SY89307VMI-TR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Customers can trust this product to perform consistently over its intended lifespan.

Environmental Compliance

The SY89307VMI-TR is designed with environmental considerations in mind. It complies with various international standards for environmental safety and restrictions on hazardous substances, reflecting Microchip Technology's dedication to sustainability and environmental responsibility.

Ordering Information

The product is available in a tape and reel format, denoted by the "-TR" suffix, facilitating efficient assembly for high-volume production. For detailed ordering and product information, customers should consult Microchip Technology's official datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess