EN
  • EN
  • DE

MC10EP01DTR2G

Part No MC10EP01DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR ECL 4INP 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 105668-MC10EP01DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP01DTR2G CAD Model

Description

The MC10EP01DTR2G is a high-performance, differential ECL logic gate designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations in power and signal management. This advanced product is specifically engineered to meet the needs of high-speed digital systems where signal integrity and fast switching are paramount.

Key Features

  • High-Speed Performance: The device is capable of operating at significant speeds, making it suitable for applications requiring rapid data processing and timing precision.
  • Differential ECL Inputs and Outputs: Differential inputs and outputs ensure reduced signal noise and improved signal integrity, which is crucial for high-speed digital communication.
  • Power Supply: The MC10EP01DTR2G operates with a supply voltage of –4.2 V to –5.5 V, which is typical for ECL systems.
  • Temperature Range: The device is designed to function in a broad temperature range, making it versatile for various operating environments.
  • Pb-Free and RoHS Compliant: In compliance with environmental standards, the MC10EP01DTR2G is lead-free and adheres to the Restriction of Hazardous Substances (RoHS) directive.
  • Packaging: The product is available in a TSSOP-8 package, which is ideal for space-constrained applications.

Applications

The MC10EP01DTR2G is a versatile component that can be used in a variety of applications, including but not limited to:

  • Gigabit Ethernet and Fiber Channel
  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Pulse and Data Path Logic Applications

Technical Specifications

The device features a differential line receiver and a differential D input to Q output. It has a propagation delay (tPD) typically rated at 150 ps, providing the necessary speed for high-frequency operations. The MC10EP01DTR2G also has a maximum operating frequency, showcasing its ability to handle fast digital signals.

In conclusion, the ON Semiconductor MC10EP01DTR2G is an exceptional choice for designers looking to implement high-speed differential logic in their systems. Its combination of speed, reliability, and compliance with environmental standards makes it an indispensable component in modern digital designs.

You May Also Be Interested in

Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess