EN
  • EN
  • DE

CDCLVD2104RHDR

Part No CDCLVD2104RHDR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 800MHZ 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x5)
Family Name CDCLVD2104
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49594-6, 296-49594-2, 296-49594-1, CDCLVD2104RHDR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915194-CDCLVD2104RHDR
Ultra Librarian 3D Model Ultra Librarian CDCLVD2104RHDR CAD Model

Description

Product Overview: Texas Instruments CDCLVD2104RHDR

The Texas Instruments CDCLVD2104RHDR is a high-performance, low-voltage differential signaling (LVDS) clock buffer designed to meet the needs of demanding applications that require low jitter and high clock distribution accuracy. This device is part of TI's clock distribution portfolio, which provides reliable and precise clock distribution solutions for a wide range of applications, including telecommunications, data communications, computing, and industrial markets.

Key Features

  • Low Jitter Performance: The CDCLVD2104RHDR offers exceptionally low additive phase jitter, typically less than 0.5 ps (rms), making it suitable for high-speed digital systems where timing accuracy is crucial.
  • Multiple Outputs: With four differential LVDS outputs, this clock buffer can distribute one input clock to multiple destinations without signal degradation.
  • Flexible Input Interface: It supports both LVDS and low-voltage positive emitter-coupled logic (LVPECL) inputs, providing versatility in interfacing with different clock sources.
  • Wide Frequency Range: The device operates over a wide frequency range from 0.75 MHz to 800 MHz, accommodating various clocking requirements.
  • Supply Voltage: The CDCLVD2104RHDR is designed to operate from a 3.3V supply voltage, which is common in many systems, thereby simplifying power supply design.
  • Industrial Temperature Range: The device is rated for an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.
  • Small Footprint: Housed in a small, 16-pin QFN package, the CDCLVD2104RHDR saves board space and is ideal for space-constrained applications.

Applications

The CDCLVD2104RHDR is well-suited for a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Server and storage platforms
  • Industrial automation and control systems

Conclusion

The Texas Instruments CDCLVD2104RHDR is a robust and versatile LVDS clock buffer that offers excellent performance for systems requiring precise clock distribution. Its low jitter, multiple outputs, and wide frequency range make it an ideal choice for a range of high-speed applications. Its compact size and industrial temperature range further enhance its suitability for a multitude of environments and applications.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2589 $51.2945
12+ $8.4176 $101.0112
19+ $8.1546 $154.9374
26+ $7.8915 $205.1790
33+ $7.6285 $251.7405
44+ $6.8393 $300.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess