EN
  • EN
  • DE

LT6017HDJC#PBF

Part No LT6017HDJC#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.2MHZ RRO 22DFN / Op Amp Quad Low Power Amplifier R-R I/O ±15V/30V Automotive 22-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.75 V/μs
GBP - Gain Bandwidth Product 3.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 50μV
Operating Supply Current 315μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 50 V, ±1.5V ~ 25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 22-WFDFN Exposed Pad
Manufacturer Package 22-DFN (6x3)
Win Source Part Number 781524-LT6017HDJC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6017
Introduction Date November 05, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6017HDJC#PBF CAD Model

Description

Product Overview: LT6017HDJC#PBF

The LT6017HDJC#PBF is a high-performance, precision operational amplifier from Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This operational amplifier is designed to offer outstanding accuracy and stability, making it an ideal choice for high-end instrumentation, test equipment, and precision applications.

Key Features

  • Low Noise: The LT6017HDJC#PBF boasts an ultra-low noise performance, which is critical for applications that require high signal fidelity and minimal signal distortion.
  • High Precision: With its precision specifications, this op-amp ensures accurate signal amplification, which is essential for sensitive measurements and critical data acquisition.
  • Wide Supply Range: It operates on a wide supply voltage range, providing flexibility in various power supply designs and ensuring compatibility with a broad range of applications.
  • Robust Thermal Performance: The device comes in a package that is designed for optimal thermal management, ensuring reliable performance even under varying temperature conditions.

Applications

The LT6017HDJC#PBF is versatile and can be used in a multitude of applications, including:

  • Precision data systems
  • High-resolution instrumentation
  • Medical equipment
  • Automated test equipment (ATE)
  • Professional audio equipment

Product Specifications

Parameter Value
Supply Voltage Range Specified at the datasheet
Input Offset Voltage Specified at the datasheet
Input Bias Current Specified at the datasheet
Operating Temperature Range Specified at the datasheet

For detailed specifications and performance graphs, it is recommended to review the LT6017HDJC#PBF datasheet provided by Linear Technology. This will ensure that the op-amp meets the requirements of the intended application and will provide information on how to properly implement the device in a circuit design.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4336 $53.2032
28+ $3.6378 $101.8584
43+ $3.5241 $151.5363
59+ $3.4104 $201.2136
76+ $3.2968 $250.5568
102+ $2.9557 $301.4814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess