EN
  • EN
  • DE

LAN8700I-AEZG

Part No LAN8700I-AEZG
Manufacturer Microchip Technology
Catalog Ethernet Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Data Rate 100 Mbps
Maximum Operating Temperature 70 °C
Max Supply Current 81.6 mA
Max Supply Voltage 3.3 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.8 V
Number of Transceivers 1
RoHS Compliant
Win Source Part Number 1068720-LAN8700I-AEZG
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN8700I-AEZG CAD Model

Description

Microchip Technology LAN8700I-AEZG - Ethernet Transceiver

The LAN8700I-AEZG is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet physical layer (PHY) transceiver from the reputable manufacturer Microchip Technology. This compact integrated circuit is specifically designed to address the needs of embedded applications requiring Ethernet connectivity, providing a reliable and efficient interface for data transmission over network cables.

One of the standout features of the LAN8700I-AEZG is its support for variable I/O voltage, ranging from 1.8V to 3.3V, which allows for seamless integration with a variety of microcontrollers and processors. This flexibility makes it an ideal choice for a range of applications, including industrial automation, automotive systems, consumer electronics, and smart home devices.

The device is compliant with the IEEE 802.3/802.3u standards, ensuring compatibility with most network protocols and infrastructures. It also includes support for auto-negotiation, which allows it to automatically select the best possible speed and duplex mode for a given network environment, thereby optimizing performance without the need for manual configuration.

With its integrated wave-shaping and energy detection circuitry, the LAN8700I-AEZG ensures robust signal integrity and reduced emission, which is crucial for maintaining stable network connections in noise-sensitive environments. Moreover, it features HP Auto-MDIX support, which automatically adjusts for straight-through or crossover cables, eliminating the need for specific cable types and reducing installation complexity.

For power-conscious applications, the LAN8700I-AEZG offers an energy-efficient Ethernet (EEE) mode, which significantly reduces power consumption during periods of low data activity. This feature, along with its small 36-pin QFN package, makes it an environmentally friendly choice for designers looking to build energy-efficient and compact systems.

To facilitate easy implementation, Microchip provides extensive technical support, including datasheets, application notes, and design guides. The LAN8700I-AEZG is a testament to Microchip's commitment to providing high-quality and reliable networking solutions that meet the evolving demands of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Microchip Technology
IC USB 2.0-10/100 ETH CRTL 56QFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Lowest to $37.8359
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Lowest to $5.4135
Microchip Technology
IC ETHERNET SWITCH 5PORT 128QFP / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Need more? Email Us
Intel
Ethernet-switch With 240 G Max Port Bandwidth
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $54.2125

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess