EN
  • EN
  • DE

KSZ8895FMQI TR

Part No KSZ8895FMQI TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128QFP  /  Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-BQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ8895FMQITR,576-4297-6,576-4297-2,576-4297-1
Standard Package 350
Win Source Part Number 1068019-KSZ8895FMQI TR
Ultra Librarian 3D Model Ultra Librarian KSZ8895FMQI TR CAD Model

Description

Product Overview: KSZ8895FMQI TR from Microchip Technology

The KSZ8895FMQI TR is a state-of-the-art integrated 5-port switch from Microchip Technology, designed to enable network communication in a variety of applications. This robust switch is particularly suitable for managing data traffic within small to medium-sized networks, offering a seamless and efficient networking solution.

Key Features

  • Integrated Switch: The KSZ8895FMQI TR features five Ethernet ports, which include an integrated PHY for each port, facilitating high-speed network connections and reducing external component requirements.
  • Advanced Switch Management: It comes with a comprehensive suite of management features, including QoS (Quality of Service) prioritization, IGMP snooping, VLAN support, and port mirroring, ensuring optimal data flow and network efficiency.
  • Energy-Efficient: Designed with energy efficiency in mind, the KSZ8895FMQI TR supports Energy Efficient Ethernet (EEE) and is capable of reducing power consumption based on network traffic, making it an eco-friendly choice for modern networking needs.
  • Robust Performance: The switch is engineered for high performance, supporting high-speed data transfer rates, which is essential for applications requiring fast and reliable network communication.
  • Easy Integration: With its compact QFP (Quad Flat Package) form factor, it can be easily integrated into a wide array of networked devices, such as routers, gateways, and managed switches.

Applications

The KSZ8895FMQI TR is versatile and can be used in various applications, including:

  • Home Networking Equipment
  • Internet of Things (IoT) Devices
  • Networked Printers and Multifunction Devices
  • Industrial Control Systems
  • Network Attached Storage (NAS) Units

Technical Specifications

The KSZ8895FMQI TR operates with a supply voltage in the range of 3.3V and is available in a 128-pin QFP package. It supports both 10Base-T and 100Base-TX Ethernet standards, ensuring compatibility with a wide range of network devices.

Ordering Information

For purchasing and further information on the KSZ8895FMQI TR, customers can visit Microchip Technology's official website or contact authorized distributors. The product is available in tape and reel packaging, facilitating easy assembly for mass production.

You May Also Be Interested in

Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess