EN
  • EN
  • DE

LT1054C

Part No LT1054C
Manufacturer Texas Instruments
Description SWITCHED-CAPACITOR VOLTAGE CONVERTERS WITH REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1204874-LT1054C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1054C CAD Model

Description

The LT1054C from Texas Instruments is a versatile integrated circuit designed to provide a reliable solution for applications requiring a switched-capacitor voltage converter. This device is particularly well-suited for battery-powered systems where inversion of a positive voltage to a negative one is needed, or where voltage doubling is required.

Key Features:

  • Adjustable Output: With the LT1054C, users have the flexibility to adjust the output voltage to meet specific requirements, providing a range of voltage conversion options.
  • High Current Capability: This voltage converter can deliver up to 100mA of output current, making it capable of handling a wide array of applications from simple signal processing to more demanding power supply designs.
  • Low Power Consumption: Designed with power efficiency in mind, the LT1054C is an ideal choice for battery-operated devices, ensuring minimal drain and extended battery life.
  • Regulated Output: The device provides a regulated output which is essential for maintaining stable operation in sensitive electronic circuits.

Applications:

The LT1054C is a versatile component that can be used in a variety of electronic devices and systems, including:

  • Portable Instruments
  • Operational Amplifier Power Supplies
  • Digital Voltmeters
  • Handheld Test Equipment
  • Split Power Supplies

Technical Specifications:

The LT1054C operates over a wide range of input voltages and temperatures:

  • Input Voltage Range: 3.5V to 15V
  • Operating Temperature Range: -40°C to 85°C

With its robust design and straightforward implementation, the LT1054C from Texas Instruments is an excellent choice for designers looking to incorporate a reliable voltage conversion solution into their projects. Its combination of versatility, power efficiency, and high current capability make it a staple in the toolkits of electronic engineers and hobbyists alike.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8375 $54.7000
16+ $6.4048 $102.4768
25+ $6.1884 $154.7100
35+ $5.7557 $201.4495
46+ $5.5393 $254.8078
57+ $5.3229 $303.4053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,567 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess