EN
  • EN
  • DE

MAX154BEWG

Part No MAX154BEWG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 4 Input 1 Flash 24-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name MAX154
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881111-MAX154BEWG
Ultra Librarian 3D Model Ultra Librarian MAX154BEWG CAD Model

Description

MAX154BEWG: A High-Performance, 8-Channel, 8-Bit A/D Converter

The MAX154BEWG, from Maxim Integrated, is a versatile and high-speed 8-bit analog-to-digital converter (ADC) featuring an 8-channel multiplexer. This precision ADC is designed for applications where space is at a premium and multiple analog signals need to be digitized with speed and accuracy. It is an ideal choice for data acquisition systems, process control, and instrumentation, where reliable and consistent performance is critical.

With its 8-channel capability, the MAX154BEWG provides a compact solution for systems requiring multiple ADCs, reducing the complexity and size of the circuitry. Each channel can be selected via software commands, making it easy to integrate into various microprocessor-controlled applications. The device operates over a single +5V supply, simplifying power management in mixed-signal systems.

The MAX154BEWG boasts a fast conversion time, enabling real-time data processing, which is essential for dynamic systems that require quick response times. This feature, along with its low power consumption, makes it an efficient choice for portable and battery-operated devices.

Key features of the MAX154BEWG include:

  • 8-Bit Resolution: Provides sufficient accuracy for many medium-resolution applications.
  • 8-Channel Single-Ended Inputs: Allows for multiple signal inputs, reducing the need for external multiplexing.
  • Single +5V Operation: Ensures compatibility with most digital systems and simplifies power supply design.
  • Software-Selectable Analog Inputs: Offers flexibility in choosing which channels to sample, controlled via a simple software interface.
  • Internal Track/Hold Function: Eliminates the need for external track/hold components, saving space and cost.
  • 4.5µs Conversion Time: Fast enough for high-speed applications, ensuring timely data acquisition.
  • Low Power Consumption: Ideal for battery-powered and portable applications where power efficiency is crucial.

The MAX154BEWG is available in a wide-body 24-pin SO package, making it suitable for surface-mount technology (SMT) and ensuring it can be easily integrated into most modern PCB designs. Its robust design ensures reliable operation over the industrial temperature range, further broadening its application scope.

Overall, the MAX154BEWG is a high-quality, efficient, and flexible solution for a wide range of data conversion needs. Its combination of speed, precision, and low power consumption makes it a standout choice for engineers and designers looking to optimize their systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess