EN
  • EN
  • DE

MAX1555EZK+T

Part No MAX1555EZK+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Battery Charger Li-Ion 280mA 4.2V 5-Pin TSOT-23 T/R / IC BATT CHRGR LI+ 1-CELL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Charge Current - Max 340mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 7V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-5
Win Source Part Number 021158-MAX1555EZK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1555
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX1555EZK+T CAD Model

Description

Maxim Integrated MAX1555EZK+T Battery Charger IC

The Maxim Integrated MAX1555EZK+T is a highly efficient, compact, and versatile integrated circuit designed for charging single-cell lithium-ion (Li+) batteries. With its ease of use and integration into portable devices, this IC is an ideal solution for a wide range of applications such as smartphones, digital cameras, portable media players, and other handheld electronics.

Key Features

  • Automatic Charging: The MAX1555EZK+T automatically switches between pre-charge, fast-charge, and top-off charge phases to ensure the battery is charged safely and efficiently.
  • Thermal Regulation: To prevent overheating, the IC includes a thermal regulation feature that reduces charge current when the die temperature exceeds a preset threshold.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: This IC simplifies the design by eliminating the need for external components, reducing space and cost.
  • Charge Current: The device provides a programmable charge current up to 280mA, allowing flexibility in designing for various battery sizes.
  • Power Source Flexibility: It can draw power from both USB and AC adapter sources, automatically selecting the appropriate power source.

Highly Integrated Design

The MAX1555EZK+T comes in a tiny 5-pin SOT23 package, making it perfect for space-constrained applications. Its high level of integration means fewer external components are required, which simplifies the design and manufacturing process, leading to quicker time-to-market for end products.

Safety and Protection

Safety is a priority with the MAX1555EZK+T, which features built-in overvoltage protection to prevent damage to the IC in case of input voltage spikes. Additionally, it has battery temperature monitoring to ensure the battery is within the safe charging temperature range.

Easy to Implement

Implementing the MAX1555EZK+T into your design is straightforward, thanks to its minimal external component requirement and comprehensive datasheet. Designers can quickly integrate this IC into their projects, creating efficient charging solutions with confidence in the reliability and performance that Maxim Integrated products are known for.

Overall, the MAX1555EZK+T from Maxim Integrated stands out as a smart choice for designers looking to incorporate a reliable and compact charging solution into their battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2918 $51.6720
95+ $1.0599 $100.6905
150+ $1.0268 $154.0200
205+ $0.9937 $203.7085
265+ $0.9606 $254.5590
350+ $0.8612 $301.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess