EN
  • EN
  • DE
  • IT

MAX1555EZK

Part No MAX1555EZK
Manufacturer Maxim Integrated
Description PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212236-MAX1555EZK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1555EZK CAD Model

Description

Maxim Integrated MAX1555EZK Battery Charger IC

The MAX1555EZK from Maxim Integrated is a highly efficient, compact, and versatile integrated circuit designed for charging single-cell lithium-ion (Li+) batteries. This tiny powerhouse comes in a 5-pin SOT-23 package, making it an ideal solution for space-constrained applications. The MAX1555EZK caters to the needs of modern portable electronics by providing a safe and reliable charging solution that maximizes the longevity and performance of lithium-ion batteries.

One of the standout features of the MAX1555EZK is its ability to automatically switch between USB and AC adapter power sources. This smart functionality ensures that the device can adapt to the available power supply, making it incredibly convenient for users who are on the go. With the capability to charge from a USB port, the MAX1555EZK offers a charge current of up to 100mA, while an external AC adapter can provide a faster charging rate of up to 280mA.

The charging voltage is preset at 4.2V, which is the optimal charging voltage for Li+ batteries, ensuring that the battery is charged efficiently and safely. The MAX1555EZK also features a charge current monitor, which allows for easy tracking of the charging process. This is particularly useful for applications that require monitoring of the charging status or for implementing custom charging profiles.

Safety is a top priority for any battery charging solution, and the MAX1555EZK is equipped with several protective features. It includes thermal regulation to prevent overheating, a feature that limits the battery temperature during fast charging. Additionally, the chip provides a preconditioning charge mode for deeply discharged batteries, and it has an automatic shutdown when the charging process is complete, preventing overcharging and extending battery life.

With its minimal external component requirement, the MAX1555EZK is not only easy to implement into a design but also helps in reducing the overall bill of materials. This, combined with its high level of integration and safety features, makes the MAX1555EZK an excellent choice for designers looking to create compact, efficient, and reliable products with rechargeable lithium-ion batteries.

Overall, the Maxim Integrated MAX1555EZK offers a convenient and powerful solution for charging single-cell Li+ batteries, making it a top choice for portable consumer electronics, medical devices, and other battery-powered applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,220 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess