EN
  • EN
  • DE

MAX155ACPI+

Part No MAX155ACPI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Bits 8
Sampling Rate (Per Second) 250k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Features Selectable Address, Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Part Number Series MAX155
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814376-MAX155ACPI+
Ultra Librarian 3D Model Ultra Librarian MAX155ACPI+ CAD Model

Description

The MAX155ACPI+ is a high-performance, 8-channel, 10-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This ADC is designed to deliver precision and efficiency in a wide range of applications, from industrial control systems to data acquisition units.

Key Features

  • Resolution: 10-bit resolution provides fine-grain detail in analog signal conversion, ensuring accurate representation of the input signal.
  • Channels: It includes 8 multiplexed channels, allowing for multiple signal inputs to be processed by a single ADC, saving space and reducing system complexity.
  • Conversion Rate: The device offers a fast conversion time, enabling real-time data processing for time-sensitive applications.
  • Interface: The MAX155ACPI+ features a parallel interface for easy integration with microcontrollers and digital systems.
  • Supply Voltage: It operates on a single +5V power supply, making it compatible with standard digital systems and simplifying power management.
  • Package: Housed in a 28-pin DIP package, the MAX155ACPI+ is designed for easy insertion into a variety of socketed or through-hole PCB designs.

Applications

The versatility of the MAX155ACPI+ makes it suitable for a broad array of applications, including:

  • Industrial control systems
  • Medical devices
  • Data acquisition systems
  • Robotics
  • Instrumentation

Reliability and Support

Maxim Integrated's commitment to quality ensures that the MAX155ACPI+ meets the highest standards of reliability and performance. Customers can also benefit from the company's expert technical support and extensive documentation, ensuring a smooth integration of the ADC into their projects.

Ordering Information

The MAX155ACPI+ is available for order now. For pricing, samples, and further information, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess