EN
  • EN
  • DE

MAX1566ETL-T

Part No MAX1566ETL-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DGTL CAM PWR-SUP 6CH 40TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 7
Output Voltage 1.25 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 073328-MAX1566ETL-T
Ultra Librarian 3D Model Ultra Librarian MAX1566ETL-T CAD Model

Description

Maxim Integrated Product Overview: MAX1566ETL-T

The MAX1566ETL-T is a compact, high-efficiency, dual-output, synchronous step-down controller from Maxim Integrated, designed to provide a reliable power management solution for a variety of applications. This advanced controller is engineered to deliver high performance with minimal power loss, making it an ideal choice for portable devices where battery life and efficiency are of paramount importance.

Key Features

  • Versatile Power Supply: The MAX1566ETL-T is capable of delivering two independent output voltages, which can be adjusted according to the needs of the application. This feature provides designers with the flexibility to power different components of a system efficiently.
  • High Efficiency: With its synchronous step-down architecture, the device ensures high conversion efficiency, which translates to longer battery life and reduced heat generation in the system.
  • Compact Design: The controller comes in a small, thin QFN package, making it suitable for space-constrained applications such as handheld devices, laptops, and other portable electronics.
  • Integrated MOSFETs: The MAX1566ETL-T includes internal power MOSFETs, which simplifies the design and reduces the external component count, thereby saving board space and potentially reducing overall system costs.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 2MHz, allowing for a trade-off between efficiency and component size. Higher frequencies enable the use of smaller inductors and capacitors, further minimizing the solution footprint.
  • Protection Features: It incorporates multiple protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure safe operation under various conditions.

Applications

The MAX1566ETL-T is suited to a wide range of applications, including but not limited to:

  • Portable Computers and PDAs
  • Cellular Phones
  • Wireless and DSL Modems
  • Portable Media Players
  • Digital Cameras

With its combination of high efficiency, dual outputs, and compact packaging, the MAX1566ETL-T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8646 $57.9690
37+ $3.1705 $117.3085
57+ $3.0723 $175.1211
78+ $2.9730 $231.8940
101+ $2.8736 $290.2336
135+ $2.5768 $347.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess