EN
  • EN
  • DE

MAX1567ELT+T

Part No MAX1567ELT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701643-MAX1567ELT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1567ELT+T CAD Model

Description

Maxim Integrated MAX1567ELT+T Overview

The MAX1567ELT+T from Maxim Integrated is a high-efficiency, quad-output, main power-supply controller for notebook computers. This compact, integrated circuit is designed to simplify the power supply design by providing four regulated outputs from a single input voltage. Its high level of integration and advanced features make it an ideal choice for portable applications where space and power efficiency are critical.

Key Features

  • High Efficiency: The MAX1567ELT+T is capable of delivering high efficiency, which is crucial for extending battery life in portable devices.
  • Multiple Outputs: It provides four main outputs, which are typically used for the system supply, the CPU core, the graphics chipset, and the chipset I/O or DRAM.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for great flexibility in matching the power requirements of various components.
  • Small Footprint: The device comes in a tiny, lead-free, 40-pin thin QFN package, making it suitable for space-constrained applications.
  • Integrated Power MOSFETs: Internal power MOSFETs help reduce external component count, thus saving space and cost.
  • Comprehensive Protection: The MAX1567ELT+T includes overvoltage, undervoltage, and thermal protection to safeguard the device and the system it powers.

Applications

Primarily designed for the demanding needs of notebook computers, the MAX1567ELT+T is also suitable for a wide range of portable electronics that require multiple regulated power supplies. These can include ultrabooks, tablets, and compact industrial devices.

Technical Specifications

The device operates from a 5V to 24V input voltage range, making it versatile for different power sources. It supports a switching frequency of up to 300kHz, which allows for smaller external components, reducing the overall solution size. The MAX1567ELT+T is also equipped with a power-on reset and power-good output features, providing additional system stability and reliability.

With its robust feature set and compact design, the MAX1567ELT+T from Maxim Integrated is an excellent solution for designers looking to optimize power management in their next-generation notebook and portable electronic designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5410 $58.4430
56+ $2.0848 $116.7488
86+ $2.0201 $173.7286
119+ $1.9543 $232.5617
153+ $1.8896 $289.1088
205+ $1.6944 $347.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess