EN
  • EN
  • DE

TL1963A-33DCYT

Part No TL1963A-33DCYT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.5-A Low-Noise Fast-Transient-Response Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268120-TL1963A-33DCYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Wireless, RF Communications, Power Management
Ultra Librarian 3D Model Ultra Librarian TL1963A-33DCYT CAD Model

Description

Overview of Texas Instruments TL1963A-33DCYT

The Texas Instruments TL1963A-33DCYT is a highly integrated, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output of 3.3V. This robust voltage regulator is capable of supplying an impressive 1.5A of continuous output current, making it suitable for a wide range of applications, from industrial to consumer electronics.

Key Features

  • High Output Voltage Accuracy: The TL1963A-33DCYT offers a precise output voltage with a tolerance of only ±1%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a dropout voltage typically less than 340mV at full load, this LDO regulator operates efficiently, even when the input voltage is close to the output voltage, which is ideal for battery-powered devices.
  • Fast Transient Response: The device's excellent transient response characteristics help to maintain a stable output voltage during rapid changes in load, which is crucial for high-performance applications.
  • Low Quiescent Current: The low idle current consumption of the TL1963A-33DCYT minimizes power loss and extends battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection against excessive temperatures and overcurrent conditions, enhancing the safety and reliability of the end product.
  • Adjustable Soft-Start: The soft-start feature allows the user to control the inrush current during startup, reducing stress on the input power source.

Applications

The TL1963A-33DCYT is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for FPGA, DSP, and microcontroller-based systems
  • Consumer electronics such as set-top boxes and gaming consoles
  • Networking equipment, including routers and switches
  • Portable and battery-powered devices
  • Automotive electronics

Package and Availability

This LDO regulator comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Its small footprint, combined with high power efficiency, makes the TL1963A-33DCYT an excellent choice for space-constrained applications.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5194 $53.1790
75+ $1.4233 $106.7475
110+ $1.3752 $151.2720
160+ $1.2790 $204.6400
205+ $1.2310 $252.3550
255+ $1.1829 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess