EN
  • EN
  • DE

MAX1579ETG

Part No MAX1579ETG
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description WHITE LED POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications LCD Display
Current - Supply 3mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Base Product Number MAX1579
Standard Package 126 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629565-MAX1579ETG
Ultra Librarian 3D Model Ultra Librarian MAX1579ETG CAD Model

Description

The MAX1579ETG from Maxim Integrated is a versatile and high-performance power supply controller designed specifically for powering TFT LCD displays. This integrated circuit (IC) provides a comprehensive solution for the main power supply requirements of TFT panels by offering four high-efficiency outputs in a compact package.

Equipped with a step-up controller, two linear regulators, and a high-current operational amplifier, the MAX1579ETG efficiently manages the various voltage supplies needed for LCD operation. The step-up controller generates the supply for the source driver, while the linear regulators provide the gate-on and gate-off supplies. The operational amplifier is dedicated to driving the VCOM backplane voltage.

One of the key features of the MAX1579ETG is its high efficiency, which helps to extend battery life in portable devices. The IC operates over a wide input voltage range, making it suitable for a variety of power sources. Moreover, it supports a high-frequency operation that allows for the use of small, low-cost inductors and capacitors, thereby reducing the overall solution size and bill of materials.

The device includes a range of protection features such as thermal shutdown, overvoltage protection, and under-voltage lockout, ensuring reliable operation under adverse conditions. Its small 24-pin thin QFN package makes it ideal for space-constrained applications.

Key specifications of the MAX1579ETG include:

  • Quad-output configuration for comprehensive power supply management
  • High efficiency for extended battery life
  • Wide input voltage range accommodating various power sources
  • High-frequency operation enabling use of small passive components
  • Integrated protection features for enhanced reliability
  • Compact 24-pin thin QFN packaging suitable for portable applications

The MAX1579ETG is an ideal choice for designers looking to implement a robust, efficient, and compact power supply solution for TFT LCDs in products such as smartphones, tablets, and other portable devices where space and power efficiency are critical.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess