EN
  • EN
  • DE

MAX1587C

Part No MAX1587C
Manufacturer Maxim Integrated
Description High-Efficiency, Low-IQ PMICs with Dynamic Core for PDAs and Smart Phones
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212261-MAX1587C
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1587C CAD Model

Description

Maxim Integrated MAX1587C Power Management IC

The MAX1587C from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to provide efficient and reliable power solutions for portable electronic devices. This advanced PMIC is specifically engineered to meet the power requirements of high-end handheld devices such as smartphones, tablets, portable media players, and other battery-powered gadgets where space and power efficiency are critical.

The MAX1587C features a dual-phase, step-down controller with integrated MOSFETs, which enables it to deliver up to 3A of continuous output current. This high level of output is perfect for powering core voltages of high-speed microprocessors and DSPs. With its high-frequency operation, the MAX1587C can utilize small, low-profile inductors and capacitors, reducing the overall footprint and allowing for a more compact design in space-constrained applications.

One of the key benefits of the MAX1587C is its high efficiency, which extends battery life and reduces heat generation. The device operates with a fixed-frequency pulse-width modulation (PWM) control scheme that provides a fast transient response, essential for maintaining stable voltages during rapid changes in load. Additionally, the MAX1587C offers a range of programmable features, including adjustable output voltage, soft-start, and a power-save mode for improved efficiency at light loads.

Safety and protection are also paramount in the design of the MAX1587C. The device includes overvoltage protection, thermal overload protection, and current limiting to safeguard the PMIC and the powered device from potential damage caused by abnormal operating conditions. Moreover, the MAX1587C has a low quiescent current, contributing to the reduction of standby power consumption.

For ease of integration, the MAX1587C is available in a compact QFN package, and it is fully specified over the -40°C to +85°C extended temperature range. With its combination of high efficiency, compact size, and robust protection features, the MAX1587C is an excellent power management solution for designers looking to optimize their product's performance and battery life.

Overall, Maxim Integrated's MAX1587C is a versatile and efficient choice for modern portable electronics requiring advanced power management capabilities.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6056 $92.6056
2+ $75.9840 $151.9680
3+ $73.6105 $220.8315
4+ $71.2358 $284.9432
5+ $68.8611 $344.3055
6+ $61.7371 $370.4226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess