EN
  • EN
  • DE

74ABT541C

Part No 74ABT541C
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SSOP20
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 743957-74ABT541C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT541C CAD Model

Description

Product Overview: 74ABT541C Octal Buffer/Line Driver from ON Semiconductor

The 74ABT541C is a high-performance, octal buffer/line driver designed by ON Semiconductor to provide interface flexibility between input and output ports. This device is particularly suitable for driving bus lines or buffer memory address registers. The 74ABT541C features octal non-inverting buffers with 3-state outputs, making it an ideal choice for use in bus-oriented systems.

The device operates from a 4.5V to 5.5V power supply, catering to the needs of 5V systems, and it is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The 74ABT541C is designed with high drive current outputs which significantly improve the drive capabilities of the chip, making it robust against the demands of high-speed data transmission.

The 3-state outputs are controlled by the output enable inputs (OE1 and OE2). When the output enable inputs are high, the outputs are in a high impedance state, which is essential for preventing bus contention. Conversely, when the output enable inputs are low, the device transmits the input data to the output ports, maintaining the integrity of the signal.

The 74ABT541C is fabricated with ON Semiconductor's high-speed BiCMOS technology, which combines the low power consumption of CMOS with the high-speed and high output drive capacity of bipolar transistors. This technology choice results in a device that offers both speed and energy efficiency.

ON Semiconductor has ensured that the 74ABT541C meets or exceeds the specifications of standard 74ABT devices. It is packaged in a 20-pin DIP, SOIC, or SSOP, providing flexibility for different PCB layouts and space constraints.

In summary, the 74ABT541C from ON Semiconductor is a versatile and reliable component for any application requiring high-speed data transfer and buffering. Its high drive current, 3-state outputs, and broad operating temperature range make it an exceptional choice for designers looking to enhance their digital systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess