EN
  • EN
  • DE

MAX1771EPA+

Part No MAX1771EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 300kHz 8-Pin PDIP N / IC REG CTRLR BST/BUCK-BST 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 16.5 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785532-MAX1771EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1771
Introduction Date July 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1771EPA+ CAD Model

Description

The MAX1771EPA+ is a high-efficiency, step-up DC-DC controller manufactured by Maxim Integrated. Designed to provide a flexible and robust power management solution, it is ideal for converting lower voltage sources into higher voltage outputs required in a wide variety of electronic applications. This controller is particularly suitable for portable devices, where extended battery life is crucial, as well as for industrial and telecommunications equipment that demand reliable power conversion.

Key Features

  • Adjustable Output Voltage: The MAX1771EPA+ allows users to set the output voltage from 2V to 28V to accommodate a range of power needs.
  • High Efficiency: With its high switching frequency of up to 300kHz, this controller enables the use of smaller external components, resulting in a compact power supply design with high efficiency.
  • Versatile Power Supply Range: It operates from a 2V to 16.5V supply, making it compatible with multiple battery chemistries and configurations.
  • Low Quiescent Current: The device features a low quiescent current, which reduces standby power consumption and enhances battery life in portable applications.
  • No External Current-Sense Resistor Required: Its internal current limit reduces the need for external components, simplifying design and minimizing footprint.

Applications

The MAX1771EPA+ is adept at handling a variety of applications, including but not limited to:

  • Portable Computers
  • PDAs and Mobile Devices
  • DSL Modems
  • Powering LCD Displays
  • Battery-Operated Equipment
  • Telecommunications Infrastructure

Package and Reliability

Encased in a compact 8-pin DIP or SO package, the MAX1771EPA+ offers a space-saving solution for modern electronic layouts. Its extended temperature range ensures reliable operation in diverse environments.

Conclusion

With its high efficiency, flexible output voltage range, and low power consumption, the MAX1771EPA+ from Maxim Integrated stands out as a versatile step-up DC-DC controller suitable for a broad spectrum of power management tasks. Its ease of integration and robust performance make it a favorable choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3978 $50.3538
51+ $1.9674 $100.3374
79+ $1.9059 $150.5661
109+ $1.8444 $201.0396
141+ $1.7830 $251.4030
188+ $1.5985 $300.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess