EN
  • EN
  • DE

UCC28C43MDREP

Part No UCC28C43MDREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BiCMOS LOW-POWER CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 18V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC28C43
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1276335-UCC28C43MDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28C43MDREP CAD Model

Description

Product Overview: UCC28C43MDREP by Texas Instruments

The UCC28C43MDREP, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, BiCMOS pulse width modulator controller. This component is specially designed for a variety of power supply applications that demand precise voltage or current regulation. It is part of the Enhanced Product (EP) lineup, which means it is tailored to meet the rigorous requirements of military and high-reliability applications.

The UCC28C43MDREP operates at a frequency range of up to 1 MHz, providing the flexibility to optimize for efficiency and component size. Its design incorporates a dual-output drive stage that can directly drive N-channel power MOSFETs. This feature simplifies the design and reduces the component count in power supply circuits.

With a wide input voltage range, the UCC28C43MDREP is versatile enough to handle various applications, from offline power converters to DC-DC converters. It ensures reliable operation with features such as undervoltage lockout, which prevents the device from operating under sub-optimal conditions, and a programmable soft-start function that limits inrush current during startup.

One of the key benefits of this controller is its low startup and operating currents. This characteristic not only improves efficiency but also makes the UCC28C43MDREP suitable for battery-powered devices where power conservation is critical. Additionally, the device offers enhanced control features, including error amplification, a current sense comparator, and a totem-pole output stage with high-state clamp, which contribute to stable and responsive power supply designs.

The UCC28C43MDREP comes in a compact surface-mount SOIC-8 package, which is ideal for applications where board space is at a premium. It is also characterized for operation over an extended military temperature range, ensuring performance in extreme environments.

In summary, the UCC28C43MDREP from Texas Instruments is a robust and flexible solution for advanced power supply designs. Its combination of high-frequency operation, comprehensive protection features, and military-grade reliability makes it a top choice for engineers looking to create efficient and durable power systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1623 $52.6492
10+ $10.7998 $107.9980
15+ $10.4623 $156.9345
20+ $10.1248 $202.4960
26+ $9.7873 $254.4698
35+ $8.7749 $307.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 457 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess