EN
  • EN
  • DE

MAX16027TP+

Part No MAX16027TP+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISORY CIRC TRPL 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Sequencer
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms/Adjustable Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Family Part Number MAX16027
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 701708-MAX16027TP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16027TP+ CAD Model

Description

The MAX16027TP+ is a sophisticated, low-power voltage monitor from Maxim Integrated, designed to safeguard system integrity by monitoring undervoltage and overvoltage conditions. This compact device is an essential component for a range of applications where precise voltage thresholds are critical for reliable operation, such as in portable devices, computers, and industrial systems.

Key Features

  • Monitoring Precision: The MAX16027TP+ offers precise voltage monitoring with factory-set thresholds, ensuring that your system operates within safe voltage parameters.
  • Low Power Consumption: With its low quiescent current, this voltage monitor is ideal for battery-powered and energy-sensitive applications, helping to extend battery life and reduce power usage.
  • Wide Voltage Range: It supports a broad range of supply voltages, accommodating various system designs without the need for additional components.
  • Robust Output: The open-drain output provides a robust signal that can interface directly with a microcontroller or trigger external circuitry, offering flexibility in system design.
  • Compact Package: Housed in a small, 6-pin thin SOT23 package, the MAX16027TP+ saves valuable board space, making it suitable for space-constrained applications.

Applications

The versatility of the MAX16027TP+ makes it an excellent choice for a variety of applications, including:

  • Portable Electronic Devices
  • Computers and Servers
  • Industrial Control Systems
  • Telecommunication Equipment
  • Medical Devices

Technical Specifications

The MAX16027TP+ operates over a wide temperature range and is characterized by its high performance in various conditions. Its technical specifications include:

  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 6-pin thin SOT23

For those looking to integrate a reliable voltage monitoring solution into their system, the MAX16027TP+ from Maxim Integrated provides a compact, high-precision option that ensures stability and performance across a wide range of applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess