EN
  • EN
  • DE

MAX1587CETL+

Part No MAX1587CETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Conv DC-DC Single Step Down 2.6V to 5.5V 40-Pin TQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 1.2 A
Min Input Voltage 2.6 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 40
Operating Supply Voltage 5.5 V
Output Current 1.2 A
Output Voltage 1.25 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 1 MHz
Width 6 mm
Win Source Part Number 1074954-MAX1587CETL+
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1587CETL+ CAD Model

Description

Maxim Integrated MAX1587CETL+ Power Management IC

The Maxim Integrated MAX1587CETL+ is a highly efficient, compact, step-down power supply IC, designed for a wide range of applications. This versatile power management integrated circuit (PMIC) is particularly suitable for portable devices where power efficiency and space constraints are critical considerations. With its advanced architecture and integrated features, the MAX1587CETL+ provides a reliable and high-performance solution for power regulation.

Key Features

  • High Efficiency: The device is capable of converting a higher voltage input to a lower voltage output with minimal power loss, making it ideal for battery-powered applications.
  • Adjustable Output: The output voltage can be adjusted from 0.7V to 3.3V using external resistors, providing flexibility to match the voltage requirements of various loads.
  • Integrated Functions: It includes soft-start, overvoltage protection, and thermal shutdown features to ensure safe operation under a variety of conditions.
  • Compact Size: The MAX1587CETL+ comes in a tiny, lead-free, RoHS-compliant TQFN package, which is ideal for space-constrained applications.
  • Wide Input Voltage Range: The IC operates with an input voltage range from 2.6V to 5.5V, accommodating a variety of power sources.

Applications

The MAX1587CETL+ is designed for use in a range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Receivers

Performance and Reliability

With its high switching frequency of up to 2MHz, the MAX1587CETL+ allows for the use of small, low-profile inductors and capacitors, reducing the overall footprint of the power supply design. The device's high level of integration and efficiency, combined with its robust protection features, ensures reliable performance over a wide temperature range, making it a trusted choice for designers looking to optimize their power management solutions.

The Maxim Integrated MAX1587CETL+ is a testament to the company's commitment to providing advanced, high-quality power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess