Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 600 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Win Source Part Number 1165846-35150-0109
Ultra Librarian 3D Model Ultra Librarian 35150-0109 CAD Model

Description

The 1165846-35150-0109 is a blade type power connector housing designed for use in electronic applications.

  • Series: Molex series
  • Package: box package with 600 pieces included
  • Category: blade type power connectors
  • Qualities: known for its durability and high performance
  • ECCN: EAR99
  • MSL Level: vendor undefined
  • REACH Status: available upon request
  • HTSUS Code: 8538.90.7080
  • Status: active product that meets the standards and requirements of electronic applications

You May Also Be Interested in

Molex, LLC
CONN HDR 4POS 7.50MM PCB SLDR / 4 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Lowest to $1.5458
ECAD model for 1720420401
Samtec Inc.
.150" POWERSTRIP/20 A DUAL BLAD / 8 Position Receptacle, Female Blade Sockets Connector Solder 0.150" (3.81mm) Through Hole, Right Angle
Need more? Email Us
ECAD model for UPS-08-01-01-L-RA
TE Connectivity
CONN RCPT 4POS 3.00MM SMD SLDR / 4 Position Receptacle, Female Blade Sockets Connector Solder 0.118" (3.00mm) Surface Mount
Need more? Email Us
ECAD model for 2108074-2
Molex, LLC
CONN HDR 5POS 7.50MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
ECAD model for 0431600105
Samtec Inc.
CONN MPOWER 2MM FMALE 5POS GOLD / 5 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount
Lowest to $8.4761
ECAD model for UMPS-05-05.5-G-V-S-W-TR
Molex, LLC
070 TER FEMALE 24
Lowest to $0.0127
ECAD model for 357480410
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $5.6032
ECAD model for 5787419-1
TE Connectivity
CONN RCPT 5POS 5.00MM SLDR / 5 Position Receptacle, Female Blade Sockets Connector Solder 0.197" (5.00mm) Board Edge, Cutout; Surface Mount
Need more? Email Us
ECAD model for 787614-1
Anderson Power Products, Inc.
CONN HSG 2POS BLUE
Need more? Email Us
ECAD model for SBS50BLU

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention