EN
  • EN
  • DE

UMPS-05-05.5-G-V-S-W-TR

Part No UMPS-05-05.5-G-V-S-W-TR
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description CONN MPOWER 2MM FMALE 5POS GOLD / 5 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr Samtec Inc.
Series mPower™ UMPS
Package Tape & Reel
Connector Type Receptacle, Female Blade Sockets
Number of Positions 5
Pitch 0.079" (2.00mm)
Mounting Type Surface Mount
Number of Rows 1
Termination Solder
Features Pick and Place, Solder Retention
Color Black
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Voltage Rating 650 V
Material - Insulation Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number UMPS-05
Standard Package 425
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1340619-UMPS-05-05.5-G-V-S-W-TR
Ultra Librarian 3D Model Ultra Librarian UMPS-05-05.5-G-V-S-W-TR CAD Model

Description

The Samtec Inc. mPower™ UMPS Blade Type Power Connector Assembly is a high-quality electronic component used in power connectors.

  • Series: mPower™ UMPS
  • Number of Positions: 5
  • Pitch: 0.079" (2.00mm)
  • Connector Type: Receptacle, Female Blade Sockets
  • Termination: Solder
  • Features: Pick and Place, Solder Retention
  • Contact Material: Copper Alloy
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • Voltage Rating: 650 V
  • Operating Temperature: -55°C ~ 125°C

You May Also Be Interested in

Samtec Inc.
PES / 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole
Lowest to $21.2920
Anderson Power Products, Inc.
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $9.2705
Others
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $5.0029
TE Connectivity
Power Connectors & Interconnection Systems | CONN HDR 3POS 2.00MM SMD SLDR
Lowest to $1.4389
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
Molex, LLC
CONN HSG PLUG 2POS 6.20MM NAT
Lowest to $0.1698
TE Connectivity
CONN HDR 5POS 5.00MM KINKED PIN
Lowest to $2.7485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4761 $50.8566
15+ $6.9547 $104.3205
23+ $6.7374 $154.9602
31+ $6.5201 $202.1231
40+ $6.3027 $252.1080
54+ $5.6507 $305.1378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess