EN
  • EN
  • DE

787614-1

Part No 787614-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description CONN RCPT 5POS 5.00MM SLDR / 5 Position Receptacle, Female Blade Sockets Connector Solder 0.197" (5.00mm) Board Edge, Cutout; Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Style 10.8V Battery
Connector Type Receptacle, Female Blade Sockets
Number of Positions 5
Pitch 0.197" (5.00mm)
Mounting Board Edge, Cutout; Surface Mount
Number of Rows 1
Termination Solder
Features Right Hand Keying
Color Black
Fastening Type Push-Pull
Contact Material Phosphor Bronze
Contact Finish Nickel
Voltage Rating 10.8 V
Current Rating (Amps) 7 A
Material - Insulation Polycarbonate (PC)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number 787614
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A123184,787614-1-ND
Standard Package 88
Win Source Part Number 1334228-787614-1
Ultra Librarian 3D Model Ultra Librarian 787614-1 CAD Model

Description

The TE Connectivity AMP Connectors 1334228-787614-1 is a black-colored blade type power connector assembly with five positions and a pitch of 0.197" (5.00mm).

  • Color: black
  • Connector Type: blade, power
  • Position Number: 5
  • Pitch: 0.197" (5.00mm)
  • Keying: right-hand
  • Receptacle: Yes
  • Socket Type: female blade
  • Mounting Type: board edge, cutout, surface mount
  • Fastening Type: push-pull
  • Contact Finish: nickel
  • Contact Material: phosphor bronze
  • Voltage Rating: 10.8V
  • Current Rating: 7A
  • Operating Temperature: -30°C to 70°C
  • RoHS: compliant

You May Also Be Interested in

Molex, LLC
CONN HDR 3POS 7.50MM PCB SLDR / 3 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
Molex, LLC
CONN HDR 4POS 7.50MM PCB SLDR / 4 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $5.0029
Molex, LLC
CONN HSG PLUG 2POS 6.20MM NAT
Lowest to $0.1698
Molex, LLC
CONN HDR 2POS 7.50MM R/A SLDR
Lowest to $2.1089
TE Connectivity
CONN PLUG 10POS 2.00MM EDGE R/A
Lowest to $7.4537
Samtec Inc.
VERTICAL POWER TERMINAL
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess