EN
  • EN
  • DE

CSD95492QVM

Part No CSD95492QVM
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description Synchronous Buck NexFET Smart Power Stage | POWERSTAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Configuration Half Bridge (3)
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 20A
Current - Peak Output 30A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Features Bootstrap Circuit
Fault Protection Shoot-Through
Mounting Style SMD
Manufacturer Package 18-PowerTFDFN
Supplier Device Package 18-VSON (5x4)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 752718-CSD95492QVM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD95492QVM CAD Model

Description

The CSD95492QVM represents the pinnacle of Texas Instruments' power management technology, encapsulating efficiency and reliability in a compact, integrated package. This power block is designed to meet the rigorous demands of high-performance computing and telecommunication applications, offering a state-of-the-art solution for power supply systems.

CSD95492QVM Power Block

Key Features

  • High Efficiency: The CSD95492QVM is optimized for 5V gate drive applications, delivering high efficiency over a wide load range, which is crucial for reducing thermal stress and improving system longevity.
  • Advanced Packaging: Utilizing Texas Instruments' innovative SON 5x6mm package, the CSD95492QVM offers excellent thermal performance, thanks to its exposed top-side cooling and dual-sided cooling via a thermal pad.
  • Optimized Footprint: The compact form factor of this power block is designed to minimize board space, allowing for more efficient use of PCB real estate without compromising on performance.
  • Integrated Driver: Featuring an integrated driver, the CSD95492QVM simplifies design and reduces external component count, leading to a reduction in overall system complexity and cost.

Applications

The versatility of the CSD95492QVM power block makes it suitable for a wide range of applications, including but not limited to:

  • Multi-phase power supplies
  • Cloud computing
  • High-performance computing
  • Telecommunication equipment
  • Server and enterprise solutions

Technical Specifications

With a continuous current capability of 40A, the CSD95492QVM is designed to deliver robust power delivery. Its operating junction temperature range from -40°C to 150°C ensures reliable performance across a wide spectrum of environmental conditions. The integrated power stages are optimized for 5V gate drive, providing designers with a flexible and efficient power solution.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments product page.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5896 $55.6360
80+ $1.3043 $104.3440
120+ $1.2635 $151.6200
165+ $1.2228 $201.7620
215+ $1.1820 $254.1300
285+ $1.0598 $302.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess