EN
  • EN
  • DE

UPS-08-01-01-L-RA

Part No UPS-08-01-01-L-RA
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description .150" POWERSTRIP/20 A DUAL BLAD / 8 Position Receptacle, Female Blade Sockets Connector Solder 0.150" (3.81mm) Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr Samtec Inc.
Series PowerStrip™ 20 UPS
Package Tube
Connector Type Receptacle, Female Blade Sockets
Number of Positions 8
Pitch 0.150" (3.81mm)
Mounting Type Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Board Guide
Color Black
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Voltage Rating 620 V
Current Rating (Amps) 20 A
Material - Insulation Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number UPS-08
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1338372-UPS-08-01-01-L-RA
Ultra Librarian 3D Model Ultra Librarian UPS-08-01-01-L-RA CAD Model

Description

The UPS-08-01-01-L-RA is a blade type power connector assembly from Samtec Inc.

  • Manufacturer: Samtec Inc.
  • Product: UPS-08-01-01-L-RA
  • Type: Blade Type Power Connector Assembly
  • Series: PowerStrip™ 20 UPS
  • Positions: 8
  • Pitch: 0.150" (3.81mm)
  • Color: Black
  • Features: Board Guide
  • Connector Gender: Receptacle
  • Blade Sockets: Female
  • Rows: One
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Package: Tube
  • Wire Gauge: Not Specified
  • Contact Material: Beryllium Copper
  • Voltage Rating: 620V
  • Material Insulation: Liquid Crystal Polymer (LCP)
  • Mounting Type: Through Hole, Right Angle
  • Temperature Range: -55°C to 125°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Current Rating: 20A
  • REACH Status: REACH Unaffected
  • HTSUS: 8536.69.4040
  • Base Product Number: UPS-08
  • Compliance: California Prop 65

You May Also Be Interested in

Samtec Inc.
CONN RCPT 5POS 2.00MM SMD SLDR
Lowest to $10.0527
Anderson Power Products, Inc.
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Lowest to $6.9642
Samtec Inc.
CONN HDR 8POS 5.00MM PCB SLDR
Lowest to $10.9795
TE Connectivity
CONN HSG PLUG 2POS 7.80MM BLACK / 2 Position Blade Type Power Housing Connector Plug Black 0.307" (7.80mm)
Lowest to $1.0080
TE Connectivity
2MM PITCH BATTERY REC. ASSY 10PO / 10 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount, Right Angle
Lowest to $2.0374
Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Lowest to $1.4622
Molex, LLC
CONN HDR 2POS 7.50MM R/A SLDR
Lowest to $2.1089

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess