EN
  • EN
  • DE

MAX1598EZK25+T

Part No MAX1598EZK25+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701678-MAX1598EZK25+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1598EZK25+T CAD Model

Description

Maxim Integrated MAX1598EZK25+T Voltage Regulator

The Maxim Integrated MAX1598EZK25+T is a high-efficiency, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 2.5V. It is an ideal power management solution for battery-powered devices, portable electronics, and handheld equipment due to its compact size and excellent power efficiency.

This voltage regulator is part of Maxim Integrated's extensive line of power management integrated circuits, known for their reliability and performance. The MAX1598EZK25+T comes in a tiny 5-pin SOT-23 package, making it suitable for space-constrained applications. Despite its small size, this component offers a high level of functionality and is capable of supplying up to 150mA of output current, which is sufficient for many low-power devices.

One of the standout features of the MAX1598EZK25+T is its low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is very close to the output voltage. This characteristic is particularly useful in battery-powered applications where the input voltage can vary significantly as the battery discharges.

The device also includes built-in thermal overload protection and short-circuit protection, which helps to safeguard the voltage regulator and the connected device from potential damage due to overheating or excessive current flow. Additionally, the MAX1598EZK25+T boasts a low quiescent current, which contributes to the overall energy efficiency of the system by minimizing the power consumed when the device is in standby mode.

For design flexibility, the MAX1598EZK25+T can operate over a wide range of input voltages, from 2.7V to 11.5V, making it versatile for various power supply configurations. Its fixed output voltage simplifies the design process, as no external resistors are required to set the output voltage, reducing the bill of materials and saving board space.

In summary, the Maxim Integrated MAX1598EZK25+T is a robust and efficient solution for applications requiring a stable 2.5V power supply. Its low dropout performance, protection features, and small form factor make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess