EN
  • EN
  • DE

BAS70-05-F

Part No BAS70-05-F
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 744711-BAS70-05-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-05-F CAD Model

Description

Product Overview: Diodes Incorporated BAS70-05-F

The BAS70-05-F is a high-performance Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This diode is engineered for applications requiring fast switching and low forward voltage drop, making it an ideal choice for high-efficiency power management and signal conditioning in a wide range of electronic devices.

Key Features

  • Low Forward Voltage Drop: The BAS70-05-F offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its quick switching capability, this diode is suitable for high-frequency applications, ensuring efficient operation with minimal signal delay.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly.
  • High Current Capability: The BAS70-05-F can handle continuous forward currents up to 70 mA, catering to a broad range of power requirements.
  • Low Leakage Current: The diode exhibits a low leakage current, which is crucial for maintaining energy efficiency and reliability over time.

Applications

The BAS70-05-F is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Charge and discharge circuits for capacitors
  • Protection circuits
  • Signal demodulation
  • Logic systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BAS70-05-F is no exception, with its production process being subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Its reliability and performance are trusted by engineers and designers globally for their critical electronic designs.

Environmental Compliance

The BAS70-05-F is lead-free and RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. This compliance ensures that the product is suitable for use in various markets, including those with strict environmental regulations.

With its blend of efficiency, speed, and reliability, the BAS70-05-F from Diodes Incorporated stands out as a superior choice for modern electronic applications demanding high-performance Schottky barrier diodes.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess