EN
  • EN
  • DE

SBR10B45P5-13

Part No SBR10B45P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 10A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR10B45P5-13DIDKR, SBR10B45P5-13DITR, SBR10B45P5-13DICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893655-SBR10B45P5-13
Ultra Librarian 3D Model Ultra Librarian SBR10B45P5-13 CAD Model

Description

The SBR10B45P5-13 from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed for high-performance applications where efficiency and reliability are paramount. This rectifier is particularly suitable for use in power supply units, lighting, and automotive systems, where its superior switching performance and low power loss characteristics are highly beneficial.

Key Features

  • High Surge Capability: With its robust design, the SBR10B45P5-13 is capable of withstanding high surge currents, making it ideal for applications prone to sudden surges.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances its efficiency by reducing power loss during operation.
  • High Temperature Operation: It is rated for operation at junction temperatures ranging from -55°C to +150°C, ensuring reliable performance even in extreme conditions.
  • PowerDI®5 Package: The innovative PowerDI®5 package provides a compact footprint while allowing for excellent thermal performance and power handling capabilities.

Electrical Characteristics

The SBR10B45P5-13 has a maximum average rectified current of 10A and a peak repetitive reverse voltage of 45V. Its fast switching speeds and low leakage current make it an efficient choice for high-frequency applications.

Applications

This Super Barrier Rectifier is versatile and can be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Automotive Charging Systems
  • DC-DC Converters
  • Free-Wheeling Diodes in Power Inverters

Quality and Reliability

Diodes Incorporated ensures that the SBR10B45P5-13 meets the highest quality and reliability standards. The device is RoHS compliant and is manufactured in facilities certified to ISO 9001:2015 quality management systems, ensuring that each unit meets the stringent requirements of the electronic components industry.

Environmental Compliance

The SBR10B45P5-13 is lead-free and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability and the global effort to reduce hazardous substances in electronic products.

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3433 $51.4950
355+ $0.2817 $100.0035
550+ $0.2729 $150.0950
760+ $0.2641 $200.7160
980+ $0.2553 $250.1940
1,315+ $0.2289 $301.0035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,299 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess