EN
  • EN
  • DE

HMC669LP3E

Part No HMC669LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 1.7GHZ-2.2GHZ 16QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
Frequency 1.7GHz ~ 2.2GHz
P1dB 12dBm
Gain 17dB
Noise Figure 1.4dB
RF Type General Purpose
Voltage - Supply 3V, 5V
Current - Supply 86mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC669
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1378585-HMC669LP3E
Ultra Librarian 3D Model Ultra Librarian HMC669LP3E CAD Model

Description

Product Overview: HMC669LP3E

The HMC669LP3E, from Analog Devices Inc., is a high-performance, silicon-based monolithic millimeter-wave integrated circuit (MMIC) that is part of their extensive range of RF and microwave products. This device is specifically designed to cater to the demanding needs of wireless infrastructure, satellite communications, and test and measurement equipment.

The HMC669LP3E operates within a frequency range that makes it suitable for applications in the K and Ka bands, which are critical for high-capacity wireless communication systems. It is an excellent choice for designers looking for a mixer with a high level of integration to minimize board space and simplify the overall design process.

Key Features

  • Frequency Range: The device covers a broad frequency spectrum, ensuring versatility across various applications.
  • Conversion Gain: It offers a conversion gain that allows for improved signal strength and quality.
  • LO/RF Isolation: High isolation between the local oscillator (LO) and the radio frequency (RF) ports ensures minimal leakage and superior performance.
  • Package: The HMC669LP3E comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the HMC669LP3E makes it a fitting choice for a wide array of applications. Its primary use cases include:

  • Point-to-point and point-to-multipoint radios
  • Satellite communication systems
  • Millimeter-wave backhaul networks
  • Military and space applications
  • Test and measurement equipment

Conclusion

In conclusion, the HMC669LP3E by Analog Devices Inc. is a robust and reliable MMIC that offers a blend of performance, integration, and efficiency. Its capabilities make it an essential component for any high-frequency communication system designer looking to enhance system performance while reducing the overall footprint. Analog Devices Inc. continues to provide innovative solutions for the RF and microwave industry, and the HMC669LP3E stands as a testament to their commitment to quality and excellence.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess