EN
  • EN
  • DE

MAX1598EZK36+T

Part No MAX1598EZK36+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701683-MAX1598EZK36+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1598EZK36+T CAD Model

Description

Maxim Integrated MAX1598EZK36+T Voltage Regulator

The Maxim Integrated MAX1598EZK36+T is a high-efficiency, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 3.6V with an input voltage range from 4.5V to 5.5V. This component is ideal for portable devices, where power efficiency and space constraints are critical considerations.

Encased in a compact 5-pin SOT-23 package, the MAX1598EZK36+T is a space-saving solution that offers excellent thermal performance and is suitable for a wide range of applications, including handheld devices, wireless communication equipment, and portable media players.

The device features a low dropout voltage, ensuring maximum battery life in portable applications by allowing the regulator to remain in regulation with minimal input-to-output voltage differential. This is particularly beneficial when the battery voltage begins to decline as it discharges.

The MAX1598EZK36+T also boasts a low quiescent current, which further enhances its suitability for battery-powered applications by reducing the amount of power drawn from the battery when the device is in standby mode. This feature helps in extending the operational life of the battery between charges.

With built-in thermal overload protection and short-circuit protection, the MAX1598EZK36+T ensures reliable performance and safeguards both the voltage regulator and the device it powers. The thermal overload protection automatically shuts down the regulator to prevent damage from overheating, while the short-circuit protection helps to prevent damage in the event of an output short.

For design flexibility, the MAX1598EZK36+T does not require an external capacitor for stability, which further reduces the external component count and board space. However, it remains stable with ceramic output capacitors, making it a versatile choice for modern, compact electronic designs.

In summary, the Maxim Integrated MAX1598EZK36+T is a robust and efficient solution for applications requiring a fixed 3.6V output with minimal power loss and space requirements. Its protective features and low quiescent current make it an excellent choice for extending the life and reliability of battery-operated devices.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess