EN
  • EN
  • DE

MAX16002ATC+T

Part No MAX16002ATC+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR QUAD 12-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.8V, 2.5V, 3.3V, Adj
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Family Part Number MAX16002
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701688-MAX16002ATC+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16002ATC+T CAD Model

Description

Maxim Integrated's MAX16002ATC+T: Robust Overvoltage and Overcurrent Protector

The MAX16002ATC+T from Maxim Integrated is a highly advanced, integrated circuit designed to provide comprehensive protection for sensitive electronics. This small, yet powerful component is essential for preventing damage due to overvoltage and overcurrent conditions, which can arise from various sources such as power surges, lightning strikes, or system malfunctions.

Key Features:

  • Overvoltage Protection (OVP): The device ensures that the voltage levels supplied to electronic components do not exceed their maximum rated voltage, thereby safeguarding them from potential harm.
  • Overcurrent Protection (OCP): It also monitors the current flowing through the circuit, cutting off the power supply in the event of an overcurrent situation to prevent thermal damage and improve system reliability.
  • Wide Operating Voltage Range: The MAX16002ATC+T is designed to operate over a broad voltage range, making it suitable for a variety of applications and ensuring compatibility with different system voltages.
  • Adjustable Settings: Users can configure the overvoltage and overcurrent threshold levels to meet the specific requirements of their application, providing a customized level of protection.
  • Fast Response Time: In the event of an overvoltage or overcurrent condition, the device reacts swiftly to disconnect the load, minimizing the risk of damage.
  • Small Form Factor: The component comes in a compact TDFN-12 package, saving valuable board space and making it ideal for space-constrained applications.

Applications:

The MAX16002ATC+T is versatile and can be used in a wide range of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Consumer electronics
  • Automotive modules

With its robust protection features, the MAX16002ATC+T from Maxim Integrated is an essential component for any electronic system that requires reliable safeguarding against overvoltage and overcurrent incidents. Its precision and quick response time ensure that your electronics are protected, maintaining system integrity and prolonging the lifespan of your products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4156 $57.0780
11+ $9.3667 $103.0337
17+ $9.0740 $154.2580
23+ $8.7813 $201.9699
30+ $8.4886 $254.6580
40+ $7.6105 $304.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,868 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess