EN
  • EN
  • DE

MAX16008TP+

Part No MAX16008TP+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Supervisor Open Drain or Open Collector 4 Channel 20-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package 20-WFQFN Exposed Pad
Manufacturer Device Package 20-TQFN (4x4)
Win Source Part Number 125481-MAX16008TP+
Ultra Librarian 3D Model Ultra Librarian MAX16008TP+ CAD Model

Description

Maxim Integrated's MAX16008TP+ Overview

The MAX16008TP+ is a highly integrated, multiple-output power-supply sequencer and monitor designed by Maxim Integrated to enhance the reliability and power management of complex systems. This advanced IC is engineered to ensure that various power rails in a system are powered up and down in a safe and controlled sequence, which is crucial for systems with multiple supply voltages and sensitive components.

Key Features

  • Voltage Monitoring: The device is capable of monitoring up to four system voltages, ensuring that all power rails are within the user-defined thresholds. This is essential for protecting sensitive digital circuits that can be damaged by overvoltage or undervoltage conditions.
  • Programmable Sequencing: The MAX16008TP+ allows for programmable power-up and power-down sequencing. This feature helps to manage the order in which the power supplies are enabled or disabled, thereby preventing damage caused by incorrect voltage application.
  • Adjustable Timing: Timing parameters for voltage monitoring and sequencing can be adjusted via external capacitors, providing flexibility to meet the requirements of various applications.
  • Manual Reset Input: The inclusion of a manual reset input offers a convenient way to reset the system without cycling the power supply.
  • Power-Good Outputs: The device provides power-good outputs that can be used to enable other system components only after the monitored voltages are stable and within the acceptable range.
  • Compact Package: Packaged in a compact TQFN-20, the MAX16008TP+ is designed for space-constrained applications where board real estate is at a premium.

Applications

The MAX16008TP+ is suitable for a wide range of applications, including but not limited to servers, telecom equipment, networking devices, and complex embedded systems. Its robust voltage monitoring and sequencing capabilities make it an ideal choice for systems that require high reliability and precision power management.

Conclusion

Maxim Integrated's MAX16008TP+ is a sophisticated solution for managing multiple power supplies in advanced electronic systems. With its ability to monitor and sequence voltages, as well as its programmable features and compact form factor, it offers designers a powerful tool for enhancing system stability and reliability.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess