EN
  • EN
  • DE

PMEG2010BER

Part No PMEG2010BER
Manufacturer NXP / Nexperia
Description Rectifier Diode Schottky 20V 1A Automotive 2-Pin SOD-123W / 1 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238955-PMEG2010BER
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PMEG2010BER
Introduction Date April 16, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG2010BER CAD Model

Description

Product Overview: PMEG2010BER Schottky Barrier Rectifier

The PMEG2010BER is a highly efficient, low voltage drop Schottky barrier rectifier designed by NXP Semiconductors. This rectifier is engineered to meet the demands of energy-sensitive and space-constrained applications. With a reverse voltage of 20 V and a forward current of 1 A, it is an ideal choice for a wide range of power management tasks.

Key Features

  • Low Forward Voltage Drop: The PMEG2010BER boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
  • High Efficiency: With its Schottky barrier design, this rectifier ensures high efficiency, making it suitable for applications where power saving is critical.
  • Low Reverse Leakage Current: It provides a low reverse leakage current that helps to reduce power loss and improve battery life in portable devices.
  • Surface-Mount Package: The PMEG2010BER comes in a small, leadless SMD plastic package designed for surface-mounted applications, optimizing board space in compact designs.

Applications

The PMEG2010BER is versatile and can be used in various applications, including but not limited to:

  • Switching power supplies
  • Power management systems
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low voltage, high frequency inverters
  • Free-wheeling diodes in low voltage applications

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PMEG2010BER is manufactured with the highest standards, ensuring that it meets the robustness and longevity requirements of industrial and consumer electronic products.

Environmental Compliance

Compliant with RoHS and other environmental standards, the PMEG2010BER reflects NXP's dedication to environmental sustainability and responsibility. This Schottky barrier rectifier is designed for eco-friendly products without compromising on performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0624 $50.2320
1,955+ $0.0512 $100.0960
3,025+ $0.0496 $150.0400
4,170+ $0.0480 $200.1600
5,390+ $0.0464 $250.0960
7,215+ $0.0416 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,309 pieces
MOQ: 805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess