EN
  • EN
  • DE

LT1356CN#PBF

Part No LT1356CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 12MHZ 14DIP / Op Amp Quad High Speed Amplifier ±18V Automotive 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 400 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 300μV
Operating Supply Current 1mA
Output Current per Channel 30mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780389-LT1356CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1356
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1356CN#PBF CAD Model

Description

The LT1356CN#PBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, designed to offer a perfect balance of speed, precision, and low power consumption. This makes it an ideal choice for a wide range of applications, including telecommunications, test equipment, and data acquisition systems.

Key Features

  • High Frequency Performance: With a gain bandwidth product of 25MHz and a slew rate of 13V/μs, the LT1356CN#PBF is capable of handling high-speed signals with ease, making it suitable for fast-operating systems.
  • Low Distortion: The device provides excellent AC characteristics, including low harmonic distortion, which is crucial for audio applications and precision measurement equipment.
  • Single Supply Operation: It can operate with a single supply voltage ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, offering flexibility in various circuit configurations.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1356CN#PBF maintains low power consumption, making it suitable for battery-powered and portable devices.
  • Stable with Capacitive Loads: The op-amp is designed to be stable with capacitive loads, ensuring reliable performance in applications where load conditions may vary.

Applications

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Telecommunications
  • Video and Imaging Systems

Product Specifications

Parameter Value
Supply Voltage (Single) 2.7V to 36V
Supply Voltage (Dual) ±1.35V to ±18V
Number of Channels 2
Operating Temperature Range -40°C to 85°C
Package Type DIP-8

The LT1356CN#PBF op-amp is available in an 8-pin DIP package, offering ease of integration into various circuit designs. With its robust feature set, this product from Linear Technology stands out as a high-quality component for precision electronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess