Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Sequencer
Number of Voltages Monitored 2
Voltage - Threshold 9 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms/Adjustable Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX16025
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701707-MAX16025TE+T
Ultra Librarian 3D Model Ultra Librarian MAX16025TE+T CAD Model

Description

The Maxim Integrated MAX16025TE+T is a compact and highly reliable voltage monitoring IC, designed to ensure the stability and functionality of multi-voltage systems. This precision voltage monitor is ideal for a wide range of applications, including networking, servers, and storage systems, where accurate voltage supervision is crucial for system integrity.

Key Features

  • Multiple Voltage Thresholds: The device can monitor several voltage thresholds, making it versatile for different monitoring needs.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical for battery-powered and energy-sensitive applications.
  • Programmable Reset Timeout: The reset timeout period can be programmed to suit various system requirements, providing flexibility in system design.
  • High Accuracy: The MAX16025TE+T offers high threshold accuracy, ensuring precise monitoring and protection for sensitive components.

Product Specifications

The MAX16025TE+T operates over a wide voltage range and features an adjustable threshold voltage, which allows users to set the desired monitoring level. It comes in a small, surface-mount package, making it easy to integrate into space-constrained designs.

  • Package Type: Thin QFN-16
  • Operating Temperature Range: -40°C to +125°C, suitable for harsh environments.
  • Supply Voltage Range: The device supports a broad range of supply voltages, accommodating various system designs.

Applications

The MAX16025TE+T is not only limited to server and networking equipment but is also suitable for use in industrial systems, telecom infrastructure, and portable devices. Its ability to monitor under-voltage and over-voltage conditions makes it an essential component for any system that requires reliable voltage supervision.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16025TE+T is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a wide range of operating conditions.

For designers and engineers looking for a robust voltage monitoring solution, the MAX16025TE+T from Maxim Integrated offers the perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6716AUTSVD3+T
Intersil
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ECAD model for ISL88016IHTZ-T
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6725KAZGD3+T
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
ECAD model for R3117K333C-TR
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for RN5VD28CA-TR-FE
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6721UTZWD3+T
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6727KAZGD3+T
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6723UTZGD3+T
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ECAD model for BD4948G-TR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6635 $53.3080
19+ $5.4675 $103.8825
29+ $5.2967 $153.6043
40+ $5.1258 $205.0320
51+ $4.9550 $252.7050
68+ $4.4424 $302.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,610 pieces
MOQ: 8 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention