EN
  • EN
  • DE

MAX16025TE

Part No MAX16025TE
Manufacturer Maxim Integrated
Description Dual-/Triple-/Quad-Voltage, Capacitor-Adjustable, Sequencing/Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212271-MAX16025TE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16025TE CAD Model

Description

The MAX16025TE from Maxim Integrated is a cutting-edge supervisory circuit designed to enhance the reliability and stability of power systems. This compact and efficient device is engineered to monitor power supplies in digital systems, ensuring that the system remains operational even in the face of power fluctuations or failures.

Key Features

  • Supply Voltage Range: The device supports a wide voltage range, making it versatile for various applications.
  • Adjustable Thresholds: It comes with adjustable voltage threshold options, providing flexibility in monitoring undervoltage and overvoltage conditions.
  • Manual Reset Input: The manual reset input allows for an external trigger to reset the system, offering additional control to the user.
  • Watchdog Timer: The integrated watchdog timer ensures that the system is functioning correctly by monitoring the heartbeat of the system.
  • Power-On Reset: The power-on reset feature guarantees a stable system startup by maintaining a reset signal during power-up until the system stabilizes.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode.

Applications

The MAX16025TE is ideal for a range of applications that require precise voltage monitoring and reliable system reset functionality. It is commonly used in:

  • Computers and Servers
  • Embedded Systems
  • Communication Infrastructure
  • Industrial Equipment
  • Portable/Battery-Powered Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16025TE is no exception. It is built to meet the stringent requirements of various industrial and commercial applications. With its robust design and advanced features, this supervisory circuit ensures that your systems operate smoothly and dependably, minimizing downtime and maintenance costs.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2459 $50.7213
17+ $5.9454 $101.0718
27+ $5.7596 $155.5092
36+ $5.5738 $200.6568
47+ $5.3880 $253.2360
63+ $4.8306 $304.3278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess